PCF0603-02-20RFA详情
Welwyn PCF0603-02-20RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
压盖螺母
Degree of protection (IP)
IP67
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
0个相似型号
PCF0603-02-20RFA拓展信息
PCF0603-02-20RFA详情
Welwyn PCF0603-02-20RFA重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Cable entry
压盖螺母
Degree of protection (IP)
IP67
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
PCF0603-02-20RFA拓展信息