PCF0603-02-249KCI详情
Welwyn PCF0603-02-249KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-5 - 70
Connection 2
Cold device plug straight, female
Colour outer sheath
White
Outer diameter approx.
8
Connection 1
Socket outlet with protective contact (type F), right-angled
Nominal cross section conductor
1
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
长度
2.5
PCF0603-02-249KCI拓展信息








哦! 它是空的。