PCF0603-02-24K9CI详情
Welwyn PCF0603-02-24K9CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
11.1
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
66.6
Low smoke according to IEC 61034-2
有
Material outer sheath
Other
Conductor category
Class 5 = flexible
PCF0603-02-24K9CI拓展信息








哦! 它是空的。