PCF0603-02-27R4FA详情
Welwyn PCF0603-02-27R4FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
160
Type of control element
Cover grip
0个相似型号
PCF0603-02-27R4FA拓展信息








哦! 它是空的。