PCF0603-02-280KCA详情
Welwyn PCF0603-02-280KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Material of contact surface
Other
Explosion safety category for gas
Other
Explosion safety category for dust
Other
0个相似型号
PCF0603-02-280KCA拓展信息








哦! 它是空的。