PCF0603-02-2K32WT1详情
Welwyn PCF0603-02-2K32WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0个相似型号
PCF0603-02-2K32WT1拓展信息








哦! 它是空的。