PCF0603-02-2R1DI详情
Welwyn PCF0603-02-2R1DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of output voltage
DC
Type of electric connection
Other
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
无
Suitable for safety functions
无
Permitted voltage at output
24 - 24
Number of digital outputs
16
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
DC
Explosion safety category for dust
Other
Digital outputs configurable
无
PCF0603-02-2R1DI拓展信息








哦! 它是空的。