PCF0603-02-30K9CI详情
Welwyn PCF0603-02-30K9CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.08 - 0.56
Type of electric connection
压接
Ambient temperature
-25 - 125
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 0.56
Material connector insert
Thermoplastic
Diameter plug-in contact
1
Material of contact surface
Gold
Material contact
Brass
Contact insert without contacts
有
Connectable conductor cross section multi-wired
0.08 - 0.56
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1.5
Connectable conductor cross section solid-core
0.08 - 0.56
PCF0603-02-30K9CI拓展信息








哦! 它是空的。