PCF0603-02-35R7CI详情
Welwyn PCF0603-02-35R7CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
66
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
PCF0603-02-35R7CI拓展信息








哦! 它是空的。