PCF0603-02-37R4WT1详情
Welwyn PCF0603-02-37R4WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
32 - 36
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
50
Wrench width
54
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
PCF0603-02-37R4WT1拓展信息








哦! 它是空的。