PCF0603-02-3R32CT1详情
Welwyn PCF0603-02-3R32CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Snap on
Material quality
Other
Model
Left/right
宽度
230
高度
190
0个相似型号
PCF0603-02-3R32CT1拓展信息
PCF0603-02-3R32CT1详情
Welwyn PCF0603-02-3R32CT1重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Type of fastening
Snap on
Material quality
Other
Model
Left/right
宽度
230
高度
190
PCF0603-02-3R32CT1拓展信息