PCF0603-02-4K32BI详情
Welwyn PCF0603-02-4K32BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Other
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
0个相似型号
PCF0603-02-4K32BI拓展信息








哦! 它是空的。