PCF0603-02-4K3BA1详情
Welwyn PCF0603-02-4K3BA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
0个相似型号
PCF0603-02-4K3BA1拓展信息








哦! 它是空的。