PCF0603-02-511RWT1详情
Welwyn PCF0603-02-511RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0603-02-511RWT1拓展信息








哦! 它是空的。