PCF0603-02-5K49BT1详情
Welwyn PCF0603-02-5K49BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
25
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
86 - 98
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
110
Wrench width
135
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
PCF0603-02-5K49BT1拓展信息








哦! 它是空的。