PCF0603-02-63R4CA1详情
Welwyn PCF0603-02-63R4CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
60 - 66
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
1213
直径
28
0个相似型号
PCF0603-02-63R4CA1拓展信息
PCF0603-02-63R4CA1详情
Welwyn PCF0603-02-63R4CA1重要参数规格及、参数值,及相似型号如下:
Nominal current
60 - 66
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
1213
直径
28
PCF0603-02-63R4CA1拓展信息