PCF0603-02-649RCA详情
Welwyn PCF0603-02-649RCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
PCF0603-02-649RCA拓展信息








哦! 它是空的。