PCF0603-02-75RDI详情
Welwyn PCF0603-02-75RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
0个相似型号
PCF0603-02-75RDI拓展信息
PCF0603-02-75RDI详情
Welwyn PCF0603-02-75RDI重要参数规格及、参数值,及相似型号如下:
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
PCF0603-02-75RDI拓展信息