PCF0603-02-88K7DI详情
Welwyn PCF0603-02-88K7DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
Other
0个相似型号
PCF0603-02-88K7DI拓展信息








哦! 它是空的。