PCF0603-02-8K2DI详情
Welwyn PCF0603-02-8K2DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Operating principle
Electronic
Number of contacts as normally closed contact
1
0个相似型号
PCF0603-02-8K2DI拓展信息








哦! 它是空的。