PCF0603-02-8K66FA详情
Welwyn PCF0603-02-8K66FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for gas
None
Suitable for safety functions
无
SIL according to IEC 61508
None
Voltage type
DC
Material housing
Metal
Rated control supply voltage at AC 60 Hz
0 - 0
Type of electric connection
Connector M12
Rated control supply voltage at AC 50 Hz
0 - 0
PCF0603-02-8K66FA拓展信息








哦! 它是空的。