PCF0603-02-9K09BI详情
Welwyn PCF0603-02-9K09BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
5
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
125 - 125
With detachable clamps
有
深度
90
宽度
33
高度
43
PCF0603-02-9K09BI拓展信息








哦! 它是空的。