PCF0603-02-9K53FA详情
Welwyn PCF0603-02-9K53FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Integrable
0个相似型号
PCF0603-02-9K53FA拓展信息








哦! 它是空的。