PCF0603-11-619RBT1详情
Welwyn PCF0603-11-619RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Indication
Digital
Rated control supply voltage at DC
10 - 30
Degree of protection (IP)
Other
Voltage type
DC
Material housing
Plastic
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Cable
0个相似型号
PCF0603-11-619RBT1拓展信息








哦! 它是空的。