PCF0603-11-82R5WT1详情
Welwyn PCF0603-11-82R5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
64
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
5 - 70
Outer diameter approx.
7.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
None
Core identification
Colour
Number of stranding elements
2
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
有
Low smoke according to IEC 61034-2
有
Nominal voltage U
300
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
绞合
Bundle
防紫外线
无
PCF0603-11-82R5WT1拓展信息








哦! 它是空的。