PCF0603-11-95K3WT1详情
Welwyn PCF0603-11-95K3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.1 - 0.12
Nominal voltage
220 - 240
Ambient temperature
-20 - 35
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
宽度
80
长度
1515
PCF0603-11-95K3WT1拓展信息








哦! 它是空的。