PCF0603-12-7K87WT1详情
Welwyn PCF0603-12-7K87WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Pollution degree
3
Rated surge voltage
0.8
0个相似型号
PCF0603-12-7K87WT1拓展信息
PCF0603-12-7K87WT1详情
Welwyn PCF0603-12-7K87WT1重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Pollution degree
3
Rated surge voltage
0.8
PCF0603-12-7K87WT1拓展信息