PCF0603-13-80R6BI详情
Welwyn PCF0603-13-80R6BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Max. data transmission rate
9600
Material quality
Thermoplastic
Transparent
无
Model
Other
0个相似型号
PCF0603-13-80R6BI拓展信息








哦! 它是空的。