PCF0603-19-383RBT1详情
Welwyn PCF0603-19-383RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Type of fastening
Mounting with claw and screw
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Series push button
触点
2 make contacts (NO)
PCF0603-19-383RBT1拓展信息








哦! 它是空的。