PCF0603-19-392RWT1详情
Welwyn PCF0603-19-392RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EK3003-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
Size 15 Receptacle
类型
保护帽
子类别
Circular Connectors
镀层
化学镍
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PCF0603-19-392RWT1拓展信息








哦! 它是空的。