PCF0603-19-4K99BI详情
Welwyn PCF0603-19-4K99BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
0个相似型号
PCF0603-19-4K99BI拓展信息
PCF0603-19-4K99BI详情
Welwyn PCF0603-19-4K99BI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
PCF0603-19-4K99BI拓展信息