PCF0603-19-590RBI详情
Welwyn PCF0603-19-590RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Performance Category
-
Factory Pack QuantityFactory Pack Quantity
25
Number of Positions / Contacts per Port
-
Mounting Styles
面板安装
Manufacturer
Switchcraft
Brand
Switchcraft
类型
圆形盖
颜色
Nickel
应用
-
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
-
终端样式
-
配置
-
产品类别
Modular Connectors / Ethernet Connectors
产品
Accessories
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
PCF0603-19-590RBI拓展信息








哦! 它是空的。