PCF0603-20-2K87WT1详情
Welwyn PCF0603-20-2K87WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
165 - 165
直径
90
长度
245
0个相似型号
PCF0603-20-2K87WT1拓展信息
PCF0603-20-2K87WT1详情
Welwyn PCF0603-20-2K87WT1重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP65
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
165 - 165
直径
90
长度
245
PCF0603-20-2K87WT1拓展信息