PCF0603-20-33RLI详情
Welwyn PCF0603-20-33RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
Boardlocks
Without
RoHS
N
Insulation Materials
Diallyl Phthalate (DAP)
系列
HDC
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
触点类型
机加工触头
终端样式
焊杯
绝缘材料
Insulated
产品类别
High Density D-Sub Connectors
外壳电镀
Zinc
安装角
Straight
产品类别
D-Sub High Density Connectors
PCF0603-20-33RLI拓展信息








哦! 它是空的。