PCF0603H-02-14R7DI详情
Welwyn PCF0603H-02-14R7DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
35 - 35
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP65
长度
178
直径
124
0个相似型号
PCF0603H-02-14R7DI拓展信息
PCF0603H-02-14R7DI详情
Welwyn PCF0603H-02-14R7DI重要参数规格及、参数值,及相似型号如下:
Nominal current
35 - 35
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP65
长度
178
直径
124
PCF0603H-02-14R7DI拓展信息