PCF0603H-02-21R5CI详情
Welwyn PCF0603H-02-21R5CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
电缆端头套管
Colour outer sheath
Black
Degree of protection (IP)
Other
Connection 1
Contour plug (CEE 7/17)
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Other
频率
50 - 60
长度
5
PCF0603H-02-21R5CI拓展信息








哦! 它是空的。