PCF0603H-02-243KCI详情
Welwyn PCF0603H-02-243KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP54
Voltage type
AC/DC
Material housing
Other
0个相似型号
PCF0603H-02-243KCI拓展信息








哦! 它是空的。