PCF0603H02-39RDT1详情
Welwyn PCF0603H02-39RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
12
Material housing
Brass
Material of contact surface
Gold
Pollution degree
1
Degree of protection (IP), mounted
IP67
0个相似型号
PCF0603H02-39RDT1拓展信息








哦! 它是空的。