PCF0603H-02-511RLI详情
Welwyn PCF0603H-02-511RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
PCF0603H-02-511RLI拓展信息
PCF0603H-02-511RLI详情
Welwyn PCF0603H-02-511RLI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
PCF0603H-02-511RLI拓展信息