PCF0603H-02-523RCI详情
Welwyn PCF0603H-02-523RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 6
Connectable conductor cross section multi-wired
4 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 6
长度
56
PCF0603H-02-523RCI拓展信息








哦! 它是空的。