PCF0603H-02-523RDI详情
Welwyn PCF0603H-02-523RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Other
Diameter plug-in contact
0.6
Material of contact surface
Other
Material contact
Other
0个相似型号
PCF0603H-02-523RDI拓展信息
PCF0603H-02-523RDI详情
Welwyn PCF0603H-02-523RDI重要参数规格及、参数值,及相似型号如下:
Packaging type
Other
Diameter plug-in contact
0.6
Material of contact surface
Other
Material contact
Other
PCF0603H-02-523RDI拓展信息