PCF0603H02-56K2CT1详情
Welwyn PCF0603H02-56K2CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Plastic
Type of electric connection
Other
Construction type lens
Rectangular
Rated operating voltage Ue
12 - 12
Voltage type
DC
Degree of protection (IP)
IP40
Type of lens
High
Number of indicator lights
3
Type of lamp socket
LED
With light source
有
PCF0603H02-56K2CT1拓展信息








哦! 它是空的。