PCF0603H-02-63R4CI详情
Welwyn PCF0603H-02-63R4CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
PCF0603H-02-63R4CI拓展信息
PCF0603H-02-63R4CI详情
Welwyn PCF0603H-02-63R4CI重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
PCF0603H-02-63R4CI拓展信息