PCF0603H02-95R3WT1详情
Welwyn PCF0603H02-95R3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
34 - 38
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
604
直径
28
0个相似型号
PCF0603H02-95R3WT1拓展信息
PCF0603H02-95R3WT1详情
Welwyn PCF0603H02-95R3WT1重要参数规格及、参数值,及相似型号如下:
Nominal current
34 - 38
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
604
直径
28
PCF0603H02-95R3WT1拓展信息