PCF0603H-11-127RDI详情
Welwyn PCF0603H-11-127RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP40
Suitable for
Left/right
Type of fastening
Screw-on
Material quality
Other
Model
Symmetric
深度
65
宽度
150
0个相似型号
PCF0603H-11-127RDI拓展信息








哦! 它是空的。