PCF0603H-11-29K4DI详情
Welwyn PCF0603H-11-29K4DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Polyvinyl chloride (PVC)
Model
Integrated connector
0个相似型号
PCF0603H-11-29K4DI拓展信息








哦! 它是空的。