PCF0603H-12-2K1CI详情
Welwyn PCF0603H-12-2K1CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
Non-Self Locking
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
锌钴
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
PCF0603H-12-2K1CI拓展信息








哦! 它是空的。