PCF0603H-12-2K87LI详情
Welwyn PCF0603H-12-2K87LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Type of fastening
Mounting with claw and screw
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
PCF0603H-12-2K87LI拓展信息








哦! 它是空的。