PCF0603H12-3K0CT1详情
Welwyn PCF0603H12-3K0CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
6.5 - 9.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
PCF0603H12-3K0CT1拓展信息








哦! 它是空的。