PCF0603H-13-3K09LI详情
Welwyn PCF0603H-13-3K09LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
0个相似型号
PCF0603H-13-3K09LI拓展信息








哦! 它是空的。